Skyworks Solutions, Inc. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335B-B02135-GM SI5335B-B02135-GM

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894658-SI5335B-B0213 5-GM Series: MultiSynth™ Features: IC 24-VFQFN Exposed Pad Package: 24-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: SI5335 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894658-SI5335B-B0213 5-GM Series: MultiSynth™ Features: IC 24-VFQFN Exposed Pad Package: 24-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: SI5335 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335B-B02135-GM
894658-SI5335B-B02135-GM
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335B-B02135-GM 894658-SI5335B-B02135-GM
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894658-SI5335B-B0213 5-GM Series: MultiSynth™ Features: IC 24-VFQFN Exposed Pad Package: 24-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: SI5335 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894658-SI5335B-B02135-GM
Series: MultiSynth™
Features: IC 24-VFQFN Exposed Pad
Package: 24-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: SI5335
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
200 MHz Clock and Timing IC
728-SI5335B-B02135-GM
200 MHz Clock and Timing IC 728-SI5335B-B02135-GM
Clock Generators & Support Products 4-output, any frequency (< 200 MHz), any output, clock generator (xtal input) Product overview: SI5335B-B02135-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335B-B02135-G M can be used for catalog matching and distributor lookup.

Clock Generators & Support Products 4-output, any frequency (< 200 MHz), any output, clock generator (xtal input) Product overview: SI5335B-B02135-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335B-B02135-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335B-B02135-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5335B-B02135-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335B-B02135-GM
IC 4OUT ANY FREQ <200MHZ 24QFN

IC 4OUT ANY FREQ <200MHZ 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 894658-SI5335B-B02135-GM 728-SI5335B-B02135-GM SI5335B-B02135-GM
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335B-B02135-GM 200 MHz Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Package Type Surface Mount; 24-QFN (4x4) Tray Surface Mount; Surface Mount
Bus Interface CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, Spi, Rv-3049, 8Ppm, 10Son; Date Format Micro Crystal - 09X0511 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 1905189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100311QI - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1266011-SI5332A-C-GM1R - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 32-VQFN Exposed Pad
View Details
6 suppliers