The SI5335B-B02002-GM is a quad clock generator and buffer from Lingto Electronic Limited, designed for low power consumption and high flexibility. It utilizes MultiSynth technology to independently synthesize four frequencies up to 350 MHz, with a low phase jitter of 0.7 ps RMS. The device can be configured as either a clock generator or buffer, supporting various output formats including LVPECL, LVDS, CML, HCSL, and CMOS, with independent voltage settings of 1.5, 1.8, 2.5, or 3.3 V per driver. This clock generator features three user-assignable, pin-selectable configurations, allowing it to replace multiple clock ICs or crystal oscillators. It supports a wide range of input frequencies from external crystals and various CMOS and differential inputs. The device is compliant with PCIe Gen 1/2/3/4 standards and includes features such as a loss of signal alarm and selectable loop bandwidths for jitter attenuation. The compact 4x4 mm, 24-QFN package and customizable options through a web-based utility make it suitable for diverse applications, including telecommunications, Ethernet switches, and processor clocking.
Clock Generators & Support Products 4-output, any frequency (< 200 MHz), any output, clock generator (xtal input) Product overview: SI5335B-B02002-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335B-B02002-G
Win Source Part Number: 1265615-SI5335B-B020
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5335
IC 4OUT ANY FREQ <200MHZ 24QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-SI5335B-B02002-GM | 1265615-SI5335B-B02002-GM | SI5335B-B02002-GM |
| Product Name | 200 MHz Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | ||
| Package Type | Tray | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.63 volts |