The SI5335A-B09532-GM is a versatile clock generator capable of synthesizing four independent frequencies up to 350 MHz using Quarktwin Technology's MultiSynth technology. It can be configured as either a clock generator or a clock buffer, with options for differential and single-ended outputs. The device features low phase jitter of 0.7 ps RMS and supports a wide range of input frequencies from various sources, including external crystals and CMOS inputs. This clock generator allows for independent output voltage configurations of 1.5, 1.8, 2.5, or 3.3 V, and operates with low power consumption, drawing 45 mA in PLL mode and 12 mA in buffer mode. It includes user-assignable control pins for functions such as spread spectrum control and output enables, enhancing system design flexibility. The device is compliant with PCIe Gen 1/2/3/4 standards and offers selectable loop bandwidth settings for jitter attenuation. With a compact 4x4 mm package and a wide operating temperature range of -40 to +85 °C, the SI5335A-B09532-GM is suitable for various applications, including telecommunications, Ethernet switches, and video/audio timing. The ClockBuilder Pro web utility facilitates easy customization and configuration of the device.
IC CLOCK GENERATOR QUAD 24QFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5335A-B09532-GM |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |