The SI5335A-B06342-GM is a versatile clock generator capable of synthesizing four independent frequencies up to 350 MHz using MultiSynth technology. It can be configured as either a clock generator or a clock buffer, offering flexibility in design. The device features low phase jitter of 0.7 ps RMS and supports various output formats, including LVPECL, LVDS, CML, HCSL, and CMOS, with independent voltage settings of 1.5, 1.8, 2.5, or 3.3 V per driver. The SI5335A includes multiple input options, accommodating external crystals and various CMOS and differential inputs. It supports PCIe Gen 1/2/3/4 compliance and offers features such as a loss of signal alarm and user-assignable control pins for simplified system integration. The device operates within a wide temperature range of -40 to +85 °C and has low power consumption, drawing 45 mA in PLL mode and 12 mA in buffer mode. Its compact 4x4 mm, 24-QFN package makes it suitable for space-constrained applications.
The Si5335A 4-output differential clock generator is is capable of synthesizing 4 completely non-integer-related frequencies between 1 and 350 MHz. The device has four banks of outputs with each bank supporting one differential pair or two single-ended outputs. Using Skyworks' patented MultiSynth fractional divider technology, all outputs are guaranteed to have 0 ppm frequency synthesis error regardless of configuration, enabling the replacement of multiple clock ICs and crystal oscillators with a single device.
Win Source Part Number: 997842-SI5335A-B0634
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Generator
Package: Tray
Frequency - Max: 350MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: CMOS, HSTL, SSTL, Clock, Crystal
Output: CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: SI5335A-B06342-GM-ND
Base Product Number: SI5335
Clock Generator 25MHz/27MHz-IN 350MHz-OUT 24-Pin QFN EP Tray Product overview: SI5335A-B06342-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 27MHz, 350MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, 27MHz, 350MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335A-B06342-G
Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad
IC CLOCK GENERATOR 24QFN
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | SI5335A-B06342-GM | 997842-SI5335A-B06342-GM | 728-SI5335A-B06342-GM | SI5335A-B06342-GM | SI5335A-B06342-GM |
| Product Name | Clock Generator | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | 25MHz 27MHz 350MHz QFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; HSTL; LVDS; SSTL; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | ||
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Tray | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts |