The SI5335A-B04772-GM is a versatile clock generator capable of synthesizing four independent frequencies up to 350 MHz using Quarktwin Technology's MultiSynth technology. It can be configured as either a clock generator or a clock buffer, offering flexibility in design. The device features low phase jitter of 0.7 ps RMS and supports a variety of output formats, including LVPECL, LVDS, CML, HCSL, and CMOS, with independent voltage levels of 1.5, 1.8, 2.5, or 3.3 V per driver. The SI5335A includes multiple user-assignable pin functions for enhanced control, such as spread spectrum control and output enables. It operates with a single supply core and has low power consumption, drawing 45 mA in PLL mode and 12 mA in buffer mode. The device is suitable for applications requiring precise clocking, such as PCIe, DSL, and telecom systems, and operates over a wide temperature range of -40 to +85 °C. Customization is facilitated through a web-based utility, allowing for quick configuration without minimum order quantity restrictions.
IC 4OUT ANY FREQ <350MHZ>
IC 4OUT ANY FREQ <350MHZ>
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-SI5335A-B04772-GM | SI5335A-B04772-GM |
| Product Name | 350MHZ Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | |
| Package Type | Tray | |
| Supply Voltage | 1.71 to 3.63 volts |