Clock Generator 25MHz/27MHz-IN 350MHz-OUT 24-Pin QFN EP T/R Product overview: SI5335A-B03067-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 27MHz, 350MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, 27MHz, 350MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335A-B03067-G
Win Source Part Number: 1266112-SI5335A-B030
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5335
IC 4OUT ANY FREQ <350MHZ 24QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-SI5335A-B03067-GMR | 1266112-SI5335A-B03067-GMR | SI5335A-B03067-GMR |
| Product Name | 25MHz 27MHz 350MHz QFN Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | ||
| Package Type | Reel | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.63 volts | ||
| Frequency | 350 MHz |