Skyworks Solutions, Inc. 25MHz 27MHz 350MHz QFN Clock and Timing IC SI5335A-B02419-GM

Description
Clock Generator 25MHz/27MHz-IN 350MHz-OUT 24-Pin QFN EP Tray Product overview: SI5335A-B02419-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 27MHz, 350MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, 27MHz, 350MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335A-B02419-G M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Clock Generator 25MHz/27MHz-IN 350MHz-OUT 24-Pin QFN EP Tray Product overview: SI5335A-B02419-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 27MHz, 350MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, 27MHz, 350MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335A-B02419-G M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25MHz 27MHz 350MHz QFN Clock and Timing IC
728-SI5335A-B02419-GM
25MHz 27MHz 350MHz QFN Clock and Timing IC 728-SI5335A-B02419-GM
Clock Generator 25MHz/27MHz-IN 350MHz-OUT 24-Pin QFN EP Tray Product overview: SI5335A-B02419-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 27MHz, 350MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, 27MHz, 350MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335A-B02419-G M can be used for catalog matching and distributor lookup.

Clock Generator 25MHz/27MHz-IN 350MHz-OUT 24-Pin QFN EP Tray Product overview: SI5335A-B02419-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 27MHz, 350MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, 27MHz, 350MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335A-B02419-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1265478-SI5335A-B02419-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1265478-SI5335A-B02419-GM
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1265478-SI5335A-B02419-GM
Win Source Part Number: 1265478-SI5335A-B024 19-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Package: Tray Standard Package: 490 Mounting: SMD (SMT) Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5335

Win Source Part Number: 1265478-SI5335A-B02419-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5335

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335A-B02419-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5335A-B02419-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335A-B02419-GM
IC 4OUT ANY FREQ <350MHZ 24QFN

IC 4OUT ANY FREQ <350MHZ 24QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-SI5335A-B02419-GM 1265478-SI5335A-B02419-GM SI5335A-B02419-GM
Product Name 25MHz 27MHz 350MHz QFN Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
Package Type Tray Surface Mount; 24-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.63 volts
Frequency 350 MHz
Unlock Full Specs
to access all available technical data