Skyworks Solutions, Inc. Si53350A-01AM 1:10 Clock Buffer Level/Translat Si53350A-01AM

Description
10-output clock buffer auto grade
Request a Quote
Description
10-output clock buffer auto grade
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Si53350A-01AM 1:10 Clock Buffer Level/Translat - Si53350A-01AM - Skyworks Solutions, Inc.
Irvine, CA, United States
Si53350A-01AM 1:10 Clock Buffer Level/Translat
Si53350A-01AM
Si53350A-01AM 1:10 Clock Buffer Level/Translat Si53350A-01AM
10-output clock buffer auto grade

10-output clock buffer auto grade

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category IC Clocks
Product Number Si53350A-01AM
Product Name Si53350A-01AM 1:10 Clock Buffer Level/Translat
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - CY2SSTV857ZXI-32T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 230 MHz
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 863-514BAA000504CAG-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 6-SMD, No Lead
View Details
Application Specific Clock/Timing - SLCY28442ZXC-2-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09380-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers