Skyworks Solutions, Inc. Clock/Timing - Application Specific SI5334C-B09895-GMR

Description
IC CLOCK GENERATOR QUAD 24QFN
Description
IC CLOCK GENERATOR QUAD 24QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5334C-B09895-GMR is a quad clock generator that utilizes low-power MultiSynth technology to provide independent, any-frequency synthesis on four differential output drivers. It supports up to four differential outputs or eight single-ended clock outputs, allowing for flexible configurations. The device features low phase jitter of 0.7 ps RMS typical and offers true 0 ppm frequency accuracy across all outputs. Input reference options include external crystals and various CMOS, SSTL/HSTL, and differential inputs, accommodating a wide frequency range from 5 MHz to 710 MHz. Each output can be independently configured for different voltage levels (1.5, 1.8, 2.5, or 3.3 V) and supports multiple signal formats, including LVPECL, LVDS, HCSL, and CMOS. The device also includes features such as glitchless frequency adjustments in 1 ppm steps, phase adjustments with <20 ps steps, and optional external feedback mode for zero-delay implementation. It operates within a temperature range of -40 to +85 °C and comes in a compact 4x4 mm, 24-QFN package, making it suitable for various applications including Ethernet switches, PCI Express, and telecom line cards.

Datasheet Summary
Powered by GS/AI

The SI5334C-B09895-GMR is a quad clock generator that utilizes low-power MultiSynth technology to provide independent, any-frequency synthesis on four differential output drivers. It supports up to four differential outputs or eight single-ended clock outputs, allowing for flexible configurations. The device features low phase jitter of 0.7 ps RMS typical and offers true 0 ppm frequency accuracy across all outputs. Input reference options include external crystals and various CMOS, SSTL/HSTL, and differential inputs, accommodating a wide frequency range from 5 MHz to 710 MHz. Each output can be independently configured for different voltage levels (1.5, 1.8, 2.5, or 3.3 V) and supports multiple signal formats, including LVPECL, LVDS, HCSL, and CMOS. The device also includes features such as glitchless frequency adjustments in 1 ppm steps, phase adjustments with <20 ps steps, and optional external feedback mode for zero-delay implementation. It operates within a temperature range of -40 to +85 °C and comes in a compact 4x4 mm, 24-QFN package, making it suitable for various applications including Ethernet switches, PCI Express, and telecom line cards.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - SI5334C-B09895-GMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SI5334C-B09895-GMR
Clock/Timing - Application Specific SI5334C-B09895-GMR
IC CLOCK GENERATOR QUAD 24QFN

IC CLOCK GENERATOR QUAD 24QFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5334C-B09895-GMR
Product Name Clock/Timing - Application Specific
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-1BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2450 MHz
View Details
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers