Skyworks Solutions, Inc. Clock/Timing - Application Specific SI5334C-B08062-GM

Description
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Description
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5334C-B08062-GM is a quad clock generator designed for low power and high precision applications. It utilizes MultiSynth technology to enable independent frequency synthesis on four differential output drivers, supporting a wide range of output formats and frequencies. The device can generate clock outputs up to 710 MHz with low phase jitter of 0.7 ps RMS typical and true 0 ppm frequency accuracy. It accepts various input references, including external crystals and CMOS signals, and offers flexible output configurations, allowing for up to four differential or eight single-ended outputs. The device operates with core supply voltages of 1.8, 2.5, or 3.3 V and features a small 4x4 mm QFN package. Additional functionalities include glitchless frequency adjustments, phase adjustments, and compliance with PCI Express standards. The SI5334C-B08062-GM is suitable for applications in Ethernet switches, PCI Express, broadcast video/audio timing, and telecom systems.

Datasheet Summary
Powered by GS/AI

The SI5334C-B08062-GM is a quad clock generator designed for low power and high precision applications. It utilizes MultiSynth technology to enable independent frequency synthesis on four differential output drivers, supporting a wide range of output formats and frequencies. The device can generate clock outputs up to 710 MHz with low phase jitter of 0.7 ps RMS typical and true 0 ppm frequency accuracy. It accepts various input references, including external crystals and CMOS signals, and offers flexible output configurations, allowing for up to four differential or eight single-ended outputs. The device operates with core supply voltages of 1.8, 2.5, or 3.3 V and features a small 4x4 mm QFN package. Additional functionalities include glitchless frequency adjustments, phase adjustments, and compliance with PCI Express standards. The SI5334C-B08062-GM is suitable for applications in Ethernet switches, PCI Express, broadcast video/audio timing, and telecom systems.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - SI5334C-B08062-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SI5334C-B08062-GM
Clock/Timing - Application Specific SI5334C-B08062-GM
4-OUTPUT, ANY FREQUENCY(<200MHZ)

4-OUTPUT, ANY FREQUENCY(<200MHZ)

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5334C-B08062-GM
Product Name Clock/Timing - Application Specific
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DWR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
Clock/Timing - Application Specific - CY28409AZXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
2 suppliers