The SI5334C-B07010-GM is a quad clock generator from Quarktwin Technology Ltd. that utilizes low-power MultiSynth technology to provide independent, any-frequency synthesis on four differential output drivers. It supports up to four differential outputs or eight single-ended clock outputs, with a low phase jitter of 0.7 ps RMS typical and true 0 ppm frequency accuracy across all outputs. The device can accept a flexible range of input references, including external crystals and various CMOS and differential inputs, with frequencies ranging from 5 MHz to 710 MHz. Each output is independently configurable, supporting multiple formats such as LVPECL, LVDS, HCSL, and CMOS, with voltage options of 1.5, 1.8, 2.5, or 3.3 V. The device features a frequency increment/decrement capability for glitchless adjustments in 1 ppm steps and allows phase adjustments with less than 20 ps steps. It operates within a wide temperature range of -40 to +85 °C and has a compact 4x4 mm, 24-QFN package. The SI5334C-B07010-GM is suitable for applications in Ethernet switches, PCI Express, broadcast video/audio timing, and various clocking needs for processors and FPGAs.
Clock Generator 5MHz to 710MHz-IN 200MHz-OUT 24-Pin QFN EP Product overview: SI5334C-B07010-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 710MHz, 200MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHz, 710MHz, 200MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5334C-B07010-G
4-OUTPUT, ANY FREQUENCY(<200MHZ)
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-SI5334C-B07010-GM | SI5334C-B07010-GM |
| Product Name | 5MHz 710MHz 200MHz QFN Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | CML, HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Tray | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.63 volts | |
| Frequency | 710 MHz |