The SI5334C-B04104-GM is a quad clock generator that utilizes low-power MultiSynth technology to provide independent, any-frequency synthesis on four differential output drivers. It supports a variety of output configurations, allowing for up to four differential outputs or eight single-ended clock outputs. The device features low phase jitter of 0.7 ps RMS typical and offers true 0 ppm frequency accuracy across all outputs. This clock generator can accept a flexible range of input references, including external crystals and various CMOS, SSTL/HSTL, and differential inputs, with frequencies ranging from 5 MHz to 710 MHz. Each output is independently configurable, supporting multiple signal formats such as LVPECL, LVDS, HCSL, and CMOS, with output frequencies up to 350 MHz for most formats. The SI5334C-B04104-GM is designed for applications requiring precise clocking, such as Ethernet switches, PCI Express, broadcast video/audio timing, and telecom line cards. It operates over a wide temperature range of -40 to +85 °C and is packaged in a compact 4x4 mm, 24-QFN format. The device also includes features like glitchless frequency adjustments, phase adjustments, and loss-of-lock alarms, making it suitable for a variety of demanding applications.
4-OUTPUT, ANY FREQUENCY(<200MHZ) Product overview: SI5334C-B04104-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI5334C-B04104-G
4-OUTPUT, ANY FREQUENCY(<200MHZ)
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 763-SI5334C-B04104-GM | SI5334C-B04104-GM |
| Product Name | 200MHZ Clock and Timing IC | Clock/Timing - Application Specific |
| Package Type | Tray | Surface Mount; Surface Mount |