The SI5334C-B01985-GM is a quad clock generator from Quarktwin Technology Ltd. that utilizes low-power MultiSynth technology to provide independent frequency synthesis on four differential output drivers. It supports a wide range of output configurations, allowing for up to four differential outputs or eight single-ended clock outputs, with a maximum frequency capability of 710 MHz. The device features low phase jitter of 0.7 ps RMS typical and offers true 0 ppm frequency accuracy across all outputs. The clock generator can accept various input reference types, including external crystals and CMOS inputs, with frequency ranges from 5 MHz to 710 MHz depending on the input type. Each output driver is independently configurable, supporting multiple signal formats such as LVPECL, LVDS, HCSL, and CMOS, with selectable output voltage levels of 1.5, 1.8, 2.5, or 3.3 V. Additional features include glitchless frequency adjustments in 1 ppm steps, phase adjustments with less than 20 ps steps, and optional spread spectrum clocking compliant with PCI Express standards. The device operates within a temperature range of -40 to +85 °C and comes in a compact 4x4 mm, 24-QFN package, making it suitable for various applications including Ethernet switches, PCI Express, broadcast video/audio timing, and telecom line cards.
Clock Generators & Support Products 4-output, any frequency (< 200 MHz), any output, clock generator Product overview: SI5334C-B01985-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5334C-B01985-G
4-OUTPUT, ANY FREQUENCY(<200MHZ)
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-SI5334C-B01985-GM | SI5334C-B01985-GM |
| Product Name | 200 MHz Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | CML, HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Tray | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.63 volts |