Clock Generator 5MHz to 710MHz-IN 200MHz-OUT 24-Pin QFN EP T/R Product overview: SI5334C-B01304-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 710MHz, 200MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHz, 710MHz, 200MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5334C-B01304-G
4-OUTPUT, ANY FREQUENCY(<200MHZ)
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-SI5334C-B01304-GMR | SI5334C-B01304-GMR |
| Product Name | 5MHz 710MHz 200MHz QFN Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | CML, HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Reel | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.63 volts | |
| Frequency | 710 MHz |