The SI5332G-D-GM3R is a highly versatile clock generator capable of producing any combination of output frequencies with a maximum output frequency of 333.33 MHz. It features a flexible architecture that supports up to 12 differential clock outputs, allowing for both integer and non-integer frequency synthesis with 0 ppm frequency synthesis error. The device is designed for applications requiring precise timing, such as servers, storage systems, and communication equipment. This clock generator utilizes Skyworks' MultiSynth technology, which enables the generation of various output formats, including LVDS, LVPECL, HCSL, and LVCMOS. The input frequency range accommodates external crystals from 16 to 50 MHz and differential clocks from 10 to 250 MHz. The device can be configured using ClockBuilder Pro software, which allows for easy customization and factory programming of unique configurations. The SI5332G-D-GM3R operates within a temperature range of -40 to +85 °C and is compliant with RoHS-6 standards. Its ability to replace multiple clock ICs and oscillators with a single device makes it an efficient choice for engineers looking to simplify their designs while maintaining high performance.
Clock Generator IC 333.33MHz 1 48-TFLGA Exposed Pad
The Si5332G-GM3 any-frequency clock generator provides the highest level of integration available, enabling complete clock tree consolidation in 10/25/40/100G data center communications and industrial applications. With an output frequency range of 5 - 333.33, the device features an embedded reference crystal. jitter performance of 0.175ps TYP, low power consumption and has 12 outputs. The Si5332G-GM3 also includes up to 5 user-defined hardware input pins that can be assigned as output enable for one or more outputs, frequency control, spread spectrum enablement, or input reference selection. Si5332G-GM3 can be quickly and easily configured using ClockBuilder Pro software, offering both factory pre-programmed as well as in-system programming options.
IC CLOCK GENERATOR 48QFN
Clock Generator IC 333.33MHz 1 48-TFLGA Exposed Pad
IC CLOCK GENERATOR 48QFN
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 336-SI5332G-D-GM3RTR-ND | SI5332G-D-GM3R | SI5332G-D-GM3R | SI5332G-D-GM3R | SI5332G-D-GM3R |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generator | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | ||
| Package Type | Surface Mount; 48-TFLGA Exposed Pad | Surface Mount; 48-TFLGA Exposed Pad | Surface Mount; Surface Mount | ||
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts |