IC CLOCK GENERATOR 40QFN Product overview: SI5332E-D-GM2 from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5332E-D-GM2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1265449-SI5332E-D-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Type: Clock Generator
Package: Tray
Frequency - Max: 312.5MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 40-TFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-5568
Base Product Number: SI5332
Clock Generator IC 312.5MHz 1 40-TFQFN Exposed Pad
Clock Generator IC 312.5MHz 1 40-TFQFN Exposed Pad
IC CLOCK GENERATOR 40QFN
IC CLOCK GENERATOR 40QFN
IC CLOCK GENERATOR 40QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SI5332E-D-GM2 | 1265449-SI5332E-D-GM2 | 336-5568-ND | SI5332E-D-GM2 | SI5332E-D-GM2 | SI5332E-D-GM2 | SI5332E-D-GM2 |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Tray | Surface Mount; 40-TFQFN Exposed Pad | Surface Mount; 40-TFLGA Exposed Pad | Surface Mount; 40-TFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | |
| Frequency | 250 MHz | 312 MHz | 312 MHz | 312 MHz | 312 MHz | 312 MHz | 312 MHz |