The SI5332DD14770-GM3 is a highly versatile clock generator capable of producing any combination of output frequencies with a maximum output frequency of 333.33 MHz. It features up to 12 differential clock outputs and utilizes Skyworks' MultiSynth technology, ensuring 0 ppm frequency synthesis error and excellent jitter performance at 190 fs rms. The device supports a wide range of input frequencies, including external crystals from 16 to 50 MHz and differential clocks from 10 to 250 MHz. This clock generator is designed for applications in servers, storage, Ethernet switches, routers, and various communication systems. It offers user-configurable output signal formats, including LVDS, LVPECL, HCSL, and LVCMOS, making it suitable for diverse system requirements. The SI5332 can be easily configured using ClockBuilder Pro software, which allows for custom part number assignments and factory programming at no additional cost. With a temperature range of -40 to +85 °C and compliance with PCIe Gen 1 through 6 standards, the SI5332DD14770-GM3 is a robust solution for engineers looking to consolidate multiple clock ICs and oscillators into a single device, enhancing design efficiency and flexibility.
The Si5332D-GM3 any-frequency clock generator provides the highest level of integration available, enabling complete clock tree consolidation in 10/25/40/100G data center communications and industrial applications. With an output frequency range of 5 - 200, the device features high speed integer dividers. jitter performance of 0.190ps TYP, low power consumption and has 12 outputs. The Si5332D-GM3 also includes up to 5 user-defined hardware input pins that can be assigned as output enable for one or more outputs, frequency control, spread spectrum enablement, or input reference selection. Si5332D-GM3 can be quickly and easily configured using ClockBuilder Pro software, offering both factory pre-programmed as well as in-system programming options.
Clock Generator IC 200MHz 1 48-VFQFN Exposed Pad
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SI5332DD14770-GM3 | SI5332DD14770-GM3 |
| Product Name | Clock Generator | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 48-VFQFN Exposed Pad | |
| Supply Voltage | 1.71 to 3.63 volts |