The SI5332DD14469-GM2 is a highly versatile clock generator capable of producing up to 12 differential clock outputs with a frequency range of 5 to 333.33 MHz for differential signals and 5 to 170 MHz for LVCMOS signals. It utilizes Skyworks' MultiSynth technology, allowing for any-frequency synthesis with 0 ppm frequency synthesis error and excellent jitter performance of 190 fs rms. The device supports multiple output formats, including LVDS, LVPECL, HCSL, and LVCMOS, making it suitable for a variety of applications such as servers, storage, Ethernet switches, and communications. Configuration is facilitated through ClockBuilder Pro software, which allows for easy customization and factory programming of the device. The SI5332 features a wide input frequency range, accommodating external crystals from 16 to 50 MHz and differential clocks from 10 to 250 MHz. It operates within a temperature range of -40 to +85 °C and is RoHS-6 compliant. This product is ideal for engineers looking to consolidate multiple clock ICs and oscillators into a single, flexible solution.
The Si5332D-GM2 any-frequency clock generator provides the highest level of integration available, enabling complete clock tree consolidation in 10/25/40/100G data center communications and industrial applications. With an output frequency range of 5 - 200, the device features high speed integer dividers. jitter performance of 0.190ps TYP, low power consumption and has 8 outputs. The Si5332D-GM2 also includes up to 5 user-defined hardware input pins that can be assigned as output enable for one or more outputs, frequency control, spread spectrum enablement, or input reference selection. Si5332D-GM2 can be quickly and easily configured using ClockBuilder Pro software, offering both factory pre-programmed as well as in-system programming options.
Clock Generator IC 200MHz 1 40-VFQFN Exposed Pad
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SI5332DD14469-GM2 | SI5332DD14469-GM2 |
| Product Name | Clock Generator | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | |
| Supply Voltage | 1.71 to 3.63 volts |