Skyworks Solutions, Inc. Clock Generator SI5332DD11441-AM1

Description
Si5332D-AM1 any-frequency clock generators provide the highest level of integration available, enabling complete clock tree consolidation in automotive gateway/networking, ADAS, infotainment and autonomous driving hardware platforms. With an output frequency range of 10 - 200, the device features both MultiSynth™ fractional as well as integer dividers. The device features SmartClock™ technology, monitoring the health of the input reference sources and providing the ability to migrate to a backup source in the event of a fault. The Si5332D-AM1 also includes up to 1 user-defined hardware input pins that can be assigned as output enable for one or more outputs, frequency control, spread spectrum enablement or input reference selection. Si5332D-AM1 can be quickly and easily configured using ClockBuilder Pro software, offering both factory pre-programmed as well as in-system programming options.
Request a Quote Datasheet
Description
Si5332D-AM1 any-frequency clock generators provide the highest level of integration available, enabling complete clock tree consolidation in automotive gateway/networking, ADAS, infotainment and autonomous driving hardware platforms. With an output frequency range of 10 - 200, the device features both MultiSynth™ fractional as well as integer dividers. The device features SmartClock™ technology, monitoring the health of the input reference sources and providing the ability to migrate to a backup source in the event of a fault. The Si5332D-AM1 also includes up to 1 user-defined hardware input pins that can be assigned as output enable for one or more outputs, frequency control, spread spectrum enablement or input reference selection. Si5332D-AM1 can be quickly and easily configured using ClockBuilder Pro software, offering both factory pre-programmed as well as in-system programming options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator - SI5332DD11441-AM1 - Richardson RFPD
Downers Grove, IL, United States
Clock Generator
SI5332DD11441-AM1
Clock Generator SI5332DD11441-AM1
Si5332D-AM1 any-frequency clock generators provide the highest level of integration available, enabling complete clock tree consolidation in automotive gateway/networking, ADAS, infotainment and autonomous driving hardware platforms. With an output frequency range of 10 - 200, the device features both MultiSynth™ fractional as well as integer dividers. The device features SmartClock™ technology, monitoring the health of the input reference sources and providing the ability to migrate to a backup source in the event of a fault. The Si5332D-AM1 also includes up to 1 user-defined hardware input pins that can be assigned as output enable for one or more outputs, frequency control, spread spectrum enablement or input reference selection. Si5332D-AM1 can be quickly and easily configured using ClockBuilder Pro software, offering both factory pre-programmed as well as in-system programming options.

Si5332D-AM1 any-frequency clock generators provide the highest level of integration available, enabling complete clock tree consolidation in automotive gateway/networking, ADAS, infotainment and autonomous driving hardware platforms. With an output frequency range of 10 - 200, the device features both MultiSynth™ fractional as well as integer dividers. The device features SmartClock™ technology, monitoring the health of the input reference sources and providing the ability to migrate to a backup source in the event of a fault. The Si5332D-AM1 also includes up to 1 user-defined hardware input pins that can be assigned as output enable for one or more outputs, frequency control, spread spectrum enablement or input reference selection. Si5332D-AM1 can be quickly and easily configured using ClockBuilder Pro software, offering both factory pre-programmed as well as in-system programming options.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SI5332DD11441-AM1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SI5332DD11441-AM1
Clock Generators, PLLs, Frequency Synthesizers SI5332DD11441-AM1
Clock Generator IC 200MHz 1 32-VFQFN Exposed Pad

Clock Generator IC 200MHz 1 32-VFQFN Exposed Pad

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5332DD11441-AM1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5332DD11441-AM1
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5332DD11441-AM1
AUTOMOTIVE GRADE (105C) 6-OUTPUT

AUTOMOTIVE GRADE (105C) 6-OUTPUT

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SI5332DD11441-AM1 SI5332DD11441-AM1 SI5332DD11441-AM1
Product Name Clock Generator Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 32-VFQFN Exposed Pad
Supply Voltage 1.71 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Real Time Clocks - RV-4162-C7-32.768KHZ-20PPM-TA-QC - 892647-RV-4162-C7-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-SON (3.2x1.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 863-545AAA390M625BCG-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 6-SMD, No Lead
View Details
CD4046B CMOS Micropower Phase-Locked Loop - CD4046BPW - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
8 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY23FS04ZXI-3T-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers