Skyworks Solutions, Inc. 10MHz 250MHz 200MHz QFN Clock and Timing IC SI5332DD09749-GM2

Description
Clock Generator 10MHz to 250MHz-IN 200MHz-OUT 40-Pin QFN EP Product overview: SI5332DD09749-GM2 from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 250MHz, 200MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 250MHz, 200MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5332DD09749-GM 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Clock Generator 10MHz to 250MHz-IN 200MHz-OUT 40-Pin QFN EP Product overview: SI5332DD09749-GM2 from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 250MHz, 200MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 250MHz, 200MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5332DD09749-GM 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10MHz 250MHz 200MHz QFN Clock and Timing IC - 728-SI5332DD09749-GM2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHz 250MHz 200MHz QFN Clock and Timing IC
728-SI5332DD09749-GM2
10MHz 250MHz 200MHz QFN Clock and Timing IC 728-SI5332DD09749-GM2
Clock Generator 10MHz to 250MHz-IN 200MHz-OUT 40-Pin QFN EP Product overview: SI5332DD09749-GM2 from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 250MHz, 200MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 250MHz, 200MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5332DD09749-GM 2 can be used for catalog matching and distributor lookup.

Clock Generator 10MHz to 250MHz-IN 200MHz-OUT 40-Pin QFN EP Product overview: SI5332DD09749-GM2 from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 250MHz, 200MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 250MHz, 200MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5332DD09749-GM2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1132148-SI5332DD09749-GM2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1132148-SI5332DD09749-GM2
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1132148-SI5332DD09749-GM2
Win Source Part Number: 1132148-SI5332DD0974 9-GM2 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Type: Clock Generator Package: Tray Frequency - Max: 200MHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: Clock, Crystal, LVCMOS Output: HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 3.63V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) Mfr: Skyworks Solutions Inc. Other Names: 863-SI5332DD09749-GM 2

Win Source Part Number: 1132148-SI5332DD09749-GM2
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Type: Clock Generator
Package: Tray
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: Clock, Crystal, LVCMOS
Output: HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
Mfr: Skyworks Solutions Inc.
Other Names: 863-SI5332DD09749-GM2

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - SI5332DD09749-GM2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SI5332DD09749-GM2
Clock Generators, PLLs, Frequency Synthesizers SI5332DD09749-GM2
Clock Generator IC 200MHz 1 40-VFQFN Exposed Pad

Clock Generator IC 200MHz 1 40-VFQFN Exposed Pad

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5332DD09749-GM2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5332DD09749-GM2
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5332DD09749-GM2
LOW JITTER, 8-OUTPUT, ANY-FREQUE

LOW JITTER, 8-OUTPUT, ANY-FREQUE

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SI5332DD09749-GM2 - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
SI5332DD09749-GM2
Clock Generators, PLLs, Frequency Synthesizers SI5332DD09749-GM2
LOW JITTER, 8-OUTPUT, ANY-FREQUE

LOW JITTER, 8-OUTPUT, ANY-FREQUE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-SI5332DD09749-GM2 1132148-SI5332DD09749-GM2 SI5332DD09749-GM2 SI5332DD09749-GM2 SI5332DD09749-GM2
Product Name 10MHz 250MHz 200MHz QFN Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Bus Interface HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL HCSL, LVCMOS, LVDS, LVPECL
Package Type Tray Surface Mount; 40-VFQFN Exposed Pad Surface Mount; 40-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.63 volts 1.71 to 3.63 volts 1.71 to 3.63 volts 1.71 to 3.63 volts
Frequency 250 MHz 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data