The SI5332DD09563-GM2 is a highly versatile clock generator capable of producing up to 12 differential clock outputs with a frequency range from 5 MHz to 333.33 MHz. It utilizes Skyworks' MultiSynth technology, allowing for any-frequency synthesis with 0 ppm frequency synthesis error and excellent jitter performance of 190 fs rms. The device supports multiple output formats, including LVDS, LVPECL, HCSL, and LVCMOS, and can be configured for various supply voltages, making it suitable for mixed-supply applications. Configuration is facilitated through ClockBuilder Pro software, which allows for easy customization and factory programming of unique part numbers. The device operates over a temperature range of -40 to +85 °C and is compliant with PCIe Gen 1 through Gen 6 standards. Additionally, it features down and center spread spectrum capabilities, enhancing its utility in various applications such as servers, storage, and communications. The SI5332DD09563-GM2 is RoHS-6 compliant, ensuring it meets environmental standards.
Win Source Part Number: 1265438-SI5332DD0956
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Type: Clock Generator
Package: Tray
Frequency - Max: 333.33MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI5332DD09563-GM
Base Product Number: SI5332
The Si5332D-GM2 any-frequency clock generator provides the highest level of integration available, enabling complete clock tree consolidation in 10/25/40/100G data center communications and industrial applications. With an output frequency range of 5 - 200, the device features high speed integer dividers. jitter performance of 0.190ps TYP, low power consumption and has 8 outputs. The Si5332D-GM2 also includes up to 5 user-defined hardware input pins that can be assigned as output enable for one or more outputs, frequency control, spread spectrum enablement, or input reference selection. Si5332D-GM2 can be quickly and easily configured using ClockBuilder Pro software, offering both factory pre-programmed as well as in-system programming options.
Clock Generators & Support Products Low jitter, 8-output, any-frequency (< 200 MHz), any output clock generator (INT only) Product overview: SI5332DD09563-GM2 from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5332DD09563-GM
IC CLOCK GENERATOR QFN
Clock Generator IC 333.33MHz 1 40-VFQFN Exposed Pad
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1265438-SI5332DD09563-GM2 | SI5332DD09563-GM2 | 728-SI5332DD09563-GM2 | SI5332DD09563-GM2 | SI5332DD09563-GM2 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generator | 200 MHz Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | ||
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Tray | Surface Mount; Surface Mount | Surface Mount; 40-VFQFN Exposed Pad | |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts |