Clock Generators & Support Products Low jitter, 12-output, any-frequency (< 200 MHz), any output clock generator (INT only) Product overview: SI5332DD09535-GM3R from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5332DD09535-GM
Win Source Part Number: 1266067-SI5332DD0953
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Type: Clock Generator
Package: Tape & Reel (TR)
Frequency - Max: 333.33MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI5332DD09535-GM
Base Product Number: SI5332
IC CLOCK GENERATOR QFN
Clock Generator IC 333.33MHz 1 48-VFQFN Exposed Pad
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SI5332DD09535-GM3R | 1266067-SI5332DD09535-GM3R | SI5332DD09535-GM3R | SI5332DD09535-GM3R |
| Product Name | 200 MHz Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Reel | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 48-VFQFN Exposed Pad |
| Features / Standards | RoHS | RoHS | ||
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL |