The SI5332DC09515-GM2R is a highly versatile clock generator capable of producing any combination of output frequencies with a maximum output frequency of 333.33 MHz. It features up to 12 differential clock outputs, each configurable for various signal formats including LVDS, LVPECL, HCSL, and LVCMOS. The device utilizes Silicon Labs' MultiSynth technology, ensuring 0 ppm frequency synthesis error and excellent jitter performance at 190 fs rms. This clock generator supports a wide input frequency range, accommodating external crystals from 16 to 50 MHz and differential clocks from 10 to 250 MHz. It is designed for applications in servers, storage, Ethernet switches, routers, and various industrial and embedded computing environments. The SI5332 can be easily configured using ClockBuilder Pro software, which allows for custom part number assignments and factory programming at no additional cost. The device operates within a temperature range of -40 to +85 °C and is RoHS-6 compliant, making it suitable for a variety of applications requiring reliable clock generation.
IC
IC CLOCK GENERATOR QFN
IC CLOCK GENERATOR QFN
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SI5332DC09515-GM2R-ND | SI5332DC09515-GM2R | SI5332DC09515-GM2R |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator |