IC CLOCK GENERATOR 48QFN Product overview: SI5332D-D-AM3 from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5332D-D-AM3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1265474-SI5332D-D-AM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Type: Clock Generator, Frequency Synthesizer
Package: Tray
Frequency - Max: 333.33MHz
Number of Circuits: 2
Standard Package: 490
Mounting: SMD (SMT)
Input: Clock, Crystal, LVCMOS
Output: HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.46V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI5332D-D-AM3
Base Product Number: SI5332
Clock Generator, Frequency Synthesizer IC 333.33MHz 2 48-VFQFN Exposed Pad
IC CLOCK GENERATOR 48QFN
Clock Generator, Frequency Synthesizer IC 333.33MHz 2 48-VFQFN Exposed Pad
AUTO 12-OUT CLOCK GEN 200MHZ I2C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SI5332D-D-AM3 | 1265474-SI5332D-D-AM3 | 336-SI5332D-D-AM3-ND | SI5332D-D-AM3 | SI5332D-D-AM3 | SI5332D-D-AM3 |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | LVPECL; LVCMOS | 2 | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Tray | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | ||
| Frequency | 250 MHz | 333 MHz | 333 MHz | 333 MHz | 333 MHz |