The SI5332CD09423-GM2 is a highly versatile clock generator capable of producing any combination of output frequencies with up to 12 differential clock outputs. Utilizing Skyworks' MultiSynth technology, it achieves excellent jitter performance of 190 fs rms and supports frequency synthesis up to 333.33 MHz for differential outputs and 170 MHz for LVCMOS outputs. The device features a user-configurable output signal format, including LVDS, LVPECL, HCSL, and LVCMOS, making it suitable for a variety of applications such as servers, storage, and communications. This clock generator can be configured easily using ClockBuilder Pro software, allowing for custom part numbers and factory programming at no additional cost. It supports multiple output banks with independent voltage configurations, making it ideal for mixed-supply applications. The input frequency range accommodates external crystals from 16 to 50 MHz and differential clocks from 10 to 250 MHz. The device operates within a temperature range of -40 to +85 °C and is RoHS-6 compliant, ensuring it meets environmental standards.
IC CLOCK GENERATOR QFN
Clock Generator IC 333.33MHz 1 40-VFQFN Exposed Pad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SI5332CD09423-GM2 | SI5332CD09423-GM2 |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 40-VFQFN Exposed Pad |
| Frequency | 333 MHz | 333 MHz |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL |