Clock Generator IC 333.33MHz 1 40-VFQFN Exposed Pad
Clock Generator IC 333.33MHz 1 40-VFQFN Exposed Pad
IC CLOCK GENERATOR 40QFN
IC CLOCK GENERATOR 40QFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SI5332C-D-GM2R-ND | SI5332C-D-GM2R | SI5332C-D-GM2R | SI5332C-D-GM2R |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts |