Win Source Part Number: 1266096-SI5332C-D-AM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Type: Clock Generator, Frequency Synthesizer
Package: Tape & Reel (TR)
Frequency - Max: 333.33MHz
Number of Circuits: 2
Standard Package: 1,000
Mounting: SMD (SMT)
Input: Clock, Crystal, LVCMOS
Output: HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.46V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI5332C-D-AM3RTR
Base Product Number: SI5332
IC CLOCK GENERATOR 48QFN Product overview: SI5332C-D-AM3R from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5332C-D-AM3R can be used for catalog matching and distributor lookup.
Clock Generator, Frequency Synthesizer IC 333.33MHz 2 48-VFQFN Exposed Pad
Clock Generator, Frequency Synthesizer IC 333.33MHz 2 48-VFQFN Exposed Pad
AUTO 12-OUT CLOCK GEN 333MHZ I2C
AUTO 12-OUT CLOCK GEN 333MHZ I2C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1266096-SI5332C-D-AM3R | 728-SI5332C-D-AM3R | 336-SI5332C-D-AM3RTR-ND | SI5332C-D-AM3R | SI5332C-D-AM3R | SI5332C-D-AM3R |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator, Frequency Synthesizer; Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | HCSL, LVCMOS, LVDS, LVPECL | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 48-VFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts |