The Si5332B-GM3 any-frequency clock generator provides the highest level of integration available, enabling complete clock tree consolidation in 10/25/40/100G data center communications and industrial applications. With an output frequency range of 5 - 200, the device features high speed integer dividers. jitter performance of 0.190ps TYP, low power consumption and has 12 outputs. The Si5332B-GM3 also includes up to 5 user-defined hardware input pins that can be assigned as output enable for one or more outputs, frequency control, spread spectrum enablement, or input reference selection. Si5332B-GM3 can be quickly and easily configured using ClockBuilder Pro software, offering both factory pre-programmed as well as in-system programming options.
LOW JITTER, 12-OUTPUT, ANY-FREQU
Clock Generator IC 200MHz 1 48-VFQFN Exposed Pad
| Richardson RFPD | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SI5332BD12611-GM3 | SI5332BD12611-GM3 | SI5332BD12611-GM3 |
| Product Name | Clock Generator | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | ||
| Package Type | Surface Mount; 48-VFQFN Exposed Pad | ||
| Supply Voltage | 1.71 to 3.63 volts |