Clock Generator IC 333.33MHz 1 40-VFQFN Exposed Pad
IC CLOCK GENERATOR QFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SI5332BD08833-GM2 | SI5332BD08833-GM2 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.63 volts |