The SI5332BC10074-GM2R is a highly versatile clock generator capable of producing any combination of output frequencies across 6, 8, or 12 differential clock outputs, utilizing Silicon Labs' MultiSynth technology. It offers excellent jitter performance with a specification of 190 fs rms and supports output frequencies ranging from 5 to 333.33 MHz for differential signals and up to 170 MHz for LVCMOS signals. The device features user-configurable output signal formats, including LVDS, LVPECL, HCSL, and LVCMOS, making it suitable for a variety of applications such as servers, storage, and communications. The SI5332 can be easily configured using ClockBuilder Pro software, which allows for custom part numbers and factory programming at no additional cost. It operates over a temperature range of -40 to +85 °C and is RoHS-6 compliant. The device also supports multiple voltage banks for mixed-supply applications and includes features such as down and center spread spectrum capabilities, making it a suitable replacement for multiple clock ICs and oscillators in complex designs.
IC
IC CLOCK GENERATOR QFN
IC CLOCK GENERATOR QFN
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SI5332BC10074-GM2R-ND | SI5332BC10074-GM2R | SI5332BC10074-GM2R |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator |