SI5332BC09434-GM3 -- CLOCK GENERATORS, PLLS, FREQUENCY SYNTHESIZERS
Skyworks Solutions, Inc.
Clock Generators, PLLs, Frequency Synthesizers
SI5332BC09434-GM3
-
DigiKey
-
Lingto Electronic Limited
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5332BC09434-GM3
Supplier's Site
Technical Specifications
|
Product Category
|
IC Clocks |
IC Clocks |
IC Clocks |
|
Product Number
|
SI5332BC09434-GM3-ND |
SI5332BC09434-GM3 |
SI5332BC09434-GM3 |
|
Product Name
|
Clock Generators, PLLs, Frequency Synthesizers |
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
|
Device Type
|
Clock Generator
|
Clock Generator
|
Clock Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Real Time Clock; Clock Driver
Package Type
DIP; Edip
Operating Temperature
0.0 C (32 F)
View Details
Device Type
Clock Generator
Bus Interface
Clock
Package Type
Surface Mount; 24-TSSOP (0.173", 4.40mm Width)
View Details
5 suppliers
Device Type
Real Time Clock
Package Type
Surface Mount; 8-SON (3.2x1.5)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
7 suppliers
Device Type
Real Time Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage
1.6 to 5.5 volts
View Details
3 suppliers