The SI5332BC09243-GM2 is a highly versatile clock generator capable of producing any combination of output frequencies with a maximum output frequency of 333.33 MHz. It features up to 12 differential clock outputs and utilizes Silicon Labs' MultiSynth technology, ensuring 0 ppm frequency synthesis error and excellent jitter performance at 190 fs rms. The device supports a wide range of input frequencies, including external crystals from 16 to 50 MHz and differential clocks from 10 to 250 MHz. The SI5332 is designed for flexibility, allowing user-configurable output signal formats such as LVDS, LVPECL, HCSL, and LVCMOS. It can be configured easily using ClockBuilder Pro software, which also allows for custom part numbers for unique configurations. The device operates within a temperature range of -40 to +85 °C and is compliant with RoHS-6 standards. Applications include servers, storage systems, Ethernet switches, routers, and various industrial and embedded computing tasks.
IC
IC CLOCK GENERATOR QFN
IC CLOCK GENERATOR QFN
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SI5332BC09243-GM2-ND | SI5332BC09243-GM2 | SI5332BC09243-GM2 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator |