IC CLOCK GENERATOR 48QFN
Clock Generator IC 333.33MHz 1 48-VFQFN Exposed Pad
LOW JITTER, 12-OUTPUT, ANY-FREQU
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SI5332AD09967-GM3R | SI5332AD09967-GM3R | SI5332AD09967-GM3R |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | |
| Frequency | 333 MHz | 333 MHz |