The SI5332AC08814-GM1 is a highly versatile clock generator capable of producing any combination of output frequencies with a maximum output frequency of 333.33 MHz. It features up to 12 differential clock outputs, each configurable for various signal formats including LVDS, LVPECL, HCSL, and LVCMOS. The device utilizes Silicon Labs' MultiSynth technology, ensuring 0 ppm frequency synthesis error and excellent jitter performance at 190 fs rms. This clock generator supports a wide input frequency range, accommodating external crystals from 16 to 50 MHz and differential clocks from 10 to 250 MHz. It is designed for applications in servers, storage, Ethernet switches, routers, and various industrial and embedded computing environments. The SI5332 can be easily configured using ClockBuilder Pro software, which allows for custom part number assignments and factory programming at no additional cost. The device operates within a temperature range of -40 to +85 °C and is RoHS-6 compliant, making it suitable for a variety of applications requiring reliable and flexible clock generation solutions.
IC
Win Source Part Number: 1267458-SI5332AC0881
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tray
Standard Package: 490
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5332
Product Status: Not For New Designs
IC CLOCK GENERATOR QFN Product overview: SI5332AC08814-GM1 from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5332AC08814-GM
IC CLOCK GENERATOR QFN
IC CLOCK GENERATOR QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | SI5332AC08814-GM1-ND | 1267458-SI5332AC08814-GM1 | 728-SI5332AC08814-GM1 | SI5332AC08814-GM1 | SI5332AC08814-GM1 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | QFN Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator |