Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5332A-D-GM1

Description
Automotive grade (105C) 12-output clock generator up to 333MHz, INT+FRAC, generic I2C programmable
Request a Quote Datasheet
Description
Automotive grade (105C) 12-output clock generator up to 333MHz, INT+FRAC, generic I2C programmable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SI5332A-D-GM1 - Rochester Electronics
Newburyport, MA, United States
Automotive grade (105C) 12-output clock generator up to 333MHz, INT+FRAC, generic I2C programmable

Automotive grade (105C) 12-output clock generator up to 333MHz, INT+FRAC, generic I2C programmable

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1265407-SI5332A-D-GM1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1265407-SI5332A-D-GM1
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1265407-SI5332A-D-GM1
Win Source Part Number: 1265407-SI5332A-D-GM 1 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Type: Clock Generator Package: Tray Frequency - Max: 333.33MHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 3.63V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI5332A-D-GM1,336-SI 5332A-D-GM1 Base Product Number: SI5332

Win Source Part Number: 1265407-SI5332A-D-GM1
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Type: Clock Generator
Package: Tray
Frequency - Max: 333.33MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: SI5332A-D-GM1,336-SI5332A-D-GM1
Base Product Number: SI5332

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-SI5332A-D-GM1
Clock and Timing IC 728-SI5332A-D-GM1
IC CLOCK GENERATOR 32QFN Product overview: SI5332A-D-GM1 from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5332A-D-GM1 can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 32QFN Product overview: SI5332A-D-GM1 from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5332A-D-GM1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 336-SI5332A-D-GM1-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
336-SI5332A-D-GM1-ND
Clock Generators, PLLs, Frequency Synthesizers 336-SI5332A-D-GM1-ND
Clock Generator IC 333.33MHz 1 32-VFQFN Exposed Pad

Clock Generator IC 333.33MHz 1 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock Generator - SI5332A-D-GM1 - Richardson RFPD
Downers Grove, IL, United States
Clock Generator
SI5332A-D-GM1
Clock Generator SI5332A-D-GM1
The Si5332A-GM1 any-frequency clock generator provides the highest level of integration available, enabling complete clock tree consolidation in 10/25/40/100G data center communications and industrial applications. With an output frequency range of 5 - 333.33, the device features both MultiSynth fractional as well as integer dividers, high speed integer dividers. jitter performance of 0.190ps TYP, low power consumption and has 6 outputs. The Si5332A-GM1 also includes up to 5 user-defined hardware input pins that can be assigned as output enable for one or more outputs, frequency control, spread spectrum enablement, or input reference selection. Si5332A-GM1 can be quickly and easily configured using ClockBuilder Pro software, offering both factory pre-programmed as well as in-system programming options.

The Si5332A-GM1 any-frequency clock generator provides the highest level of integration available, enabling complete clock tree consolidation in 10/25/40/100G data center communications and industrial applications. With an output frequency range of 5 - 333.33, the device features both MultiSynth fractional as well as integer dividers, high speed integer dividers. jitter performance of 0.190ps TYP, low power consumption and has 6 outputs. The Si5332A-GM1 also includes up to 5 user-defined hardware input pins that can be assigned as output enable for one or more outputs, frequency control, spread spectrum enablement, or input reference selection. Si5332A-GM1 can be quickly and easily configured using ClockBuilder Pro software, offering both factory pre-programmed as well as in-system programming options.

Supplier's Site Datasheet
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5332A-D-GM1
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5332A-D-GM1
IC CLK GEN INTEGER/FRACT 32QFN

IC CLK GEN INTEGER/FRACT 32QFN

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SI5332A-D-GM1 - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
SI5332A-D-GM1
Clock Generators, PLLs, Frequency Synthesizers SI5332A-D-GM1
IC CLK GEN INTEGER/FRACT 32QFN

IC CLK GEN INTEGER/FRACT 32QFN

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SI5332A-D-GM1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SI5332A-D-GM1
Clock Generators, PLLs, Frequency Synthesizers SI5332A-D-GM1
Clock Generator IC 333.33MHz 1 32-VFQFN Exposed Pad

Clock Generator IC 333.33MHz 1 32-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5332A-D-GM1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5332A-D-GM1
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5332A-D-GM1
IC CLOCK GENERATOR 32QFN

IC CLOCK GENERATOR 32QFN

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number SI5332A-D-GM1 1265407-SI5332A-D-GM1 728-SI5332A-D-GM1 336-SI5332A-D-GM1-ND SI5332A-D-GM1 SI5332A-D-GM1 SI5332A-D-GM1 SI5332A-D-GM1 SI5332A-D-GM1
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock Generator Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator Clock Generator Clock Generator Clock Generator; Clock Generator Clock Generator Clock Generator; Clock Generator
Bus Interface I2C CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL HCSL, LVCMOS, LVDS, LVPECL LVPECL; LVCMOS HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
Features / Standards RoHS RoHS Lead-Free RoHS
Package Type Surface Mount; 32-VFQFN Exposed Pad Tray Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CYI9531OXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
3 suppliers
 - DP8531V - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
View Details
3 suppliers
Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22392ZXC-396-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers