Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SI53328-B-GM

Description
Win Source Part Number: 1269801-SI53328-B-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Multiplexer Package: Tray Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: CML, HCSL, LVCMOS, LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.38V ~ 3.63V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3838 Base Product Number: SI53328
Request a Quote Datasheet
Description
Win Source Part Number: 1269801-SI53328-B-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Multiplexer Package: Tray Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: CML, HCSL, LVCMOS, LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.38V ~ 3.63V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3838 Base Product Number: SI53328
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269801-SI53328-B-GM
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269801-SI53328-B-GM
Win Source Part Number: 1269801-SI53328-B-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Multiplexer Package: Tray Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: CML, HCSL, LVCMOS, LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.38V ~ 3.63V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3838 Base Product Number: SI53328

Win Source Part Number: 1269801-SI53328-B-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tray
Frequency - Max: 200 MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: CML, HCSL, LVCMOS, LVDS, LVPECL
Output: LVPECL
Voltage - Supply: 2.38V ~ 3.63V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-3838
Base Product Number: SI53328

Buy Now Datasheet
Clock Buffers, Drivers - 336-3838-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
336-3838-ND
Clock Buffers, Drivers 336-3838-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 200MHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 200MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SI53328-B-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SI53328-B-GM
Clock/Timing - Clock Buffers, Drivers SI53328-B-GM
2:6 LVPECL BUFFER (200MHZ), 2:1

2:6 LVPECL BUFFER (200MHZ), 2:1

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1269801-SI53328-B-GM 336-3838-ND SI53328-B-GM
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount; 24-VFQFN Exposed Pad Surface Mount; 24-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.63 volts 2.38 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Clock and Timing IC - 763-CY28400ZXI-2 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface HCSL
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers