The 1269827-SI53320-B-GT
Win Source Part Number: 1269827-SI53320-B-GT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tape & Reel (TR)
Frequency - Max: 725 MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: CML, HCSL, LVCMOS, LVDS, LVPECL
Output: LVPECL
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI53320
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 725MHz 20-TSSOP (0.173"", 4.40mm Width)"
IC BUFFER1:5 LVPECL 20TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1269827-SI53320-B-GTR | SI53320-B-GTR-ND | SI53320-B-GTR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | |
| Package Type | Surface Mount; 20-TSSOP (0.173", 4.40mm Width) | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts |