Skyworks Solutions, Inc. Clock Buffers, Drivers SI53320-B-GT

Description
LVPECL 2:5 low-jitter clock buffer (725 MHz), 2:1 any-format input
Request a Quote
Description
LVPECL 2:5 low-jitter clock buffer (725 MHz), 2:1 any-format input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1269775-SI53320-B-GT is a low-jitter LVPECL fanout buffer designed for clock and data distribution applications. It features a maximum frequency of 725 MHz and supports a variety of input formats including LVPECL, LVCMOS, LVDS, CML, and HCSL. The device offers five LVPECL outputs and includes a selectable 2:1 input multiplexer for flexible input signal management. With an operating temperature range of -40°C to +85°C, the IC is suitable for a wide range of environments. It operates with a supply voltage between 1.71V and 3.63V and is packaged in a 20-TSSOP format. The built-in low-dropout regulators (LDOs) enhance power supply rejection ratio (PSRR), reducing the need for additional external components. This product is RoHS compliant and is designed to simplify low-jitter clock distribution in noisy settings.

Datasheet Summary
Powered by GS/AI

The 1269775-SI53320-B-GT is a low-jitter LVPECL fanout buffer designed for clock and data distribution applications. It features a maximum frequency of 725 MHz and supports a variety of input formats including LVPECL, LVCMOS, LVDS, CML, and HCSL. The device offers five LVPECL outputs and includes a selectable 2:1 input multiplexer for flexible input signal management. With an operating temperature range of -40°C to +85°C, the IC is suitable for a wide range of environments. It operates with a supply voltage between 1.71V and 3.63V and is packaged in a 20-TSSOP format. The built-in low-dropout regulators (LDOs) enhance power supply rejection ratio (PSRR), reducing the need for additional external components. This product is RoHS compliant and is designed to simplify low-jitter clock distribution in noisy settings.

Suppliers

Company
Product
Description
Supplier Links
 - SI53320-B-GT - Rochester Electronics
Newburyport, MA, United States
LVPECL 2:5 low-jitter clock buffer (725 MHz), 2:1 any-format input

LVPECL 2:5 low-jitter clock buffer (725 MHz), 2:1 any-format input

Supplier's Site
Clock Buffers, Drivers - SI53320-B-GT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SI53320-B-GT-ND
Clock Buffers, Drivers SI53320-B-GT-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 725MHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 725MHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1269775-SI53320-B-GT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269775-SI53320-B-GT
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269775-SI53320-B-GT
Win Source Part Number: 1269775-SI53320-B-GT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Multiplexer Package: Tube Frequency - Max: 725 MHz Number of Circuits: 1 Standard Package: 74 Mounting: SMD (SMT) Input: CML, HCSL, LVCMOS, LVDS, LVPECL Output: LVPECL Voltage - Supply: 1.71V ~ 3.63V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: -SI53320-B Base Product Number: SI53320

Win Source Part Number: 1269775-SI53320-B-GT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tube
Frequency - Max: 725 MHz
Number of Circuits: 1
Standard Package: 74
Mounting: SMD (SMT)
Input: CML, HCSL, LVCMOS, LVDS, LVPECL
Output: LVPECL
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: -SI53320-B
Base Product Number: SI53320

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SI53320-B-GT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SI53320-B-GT
Clock/Timing - Clock Buffers, Drivers SI53320-B-GT
IC BUFFER1:5 LVPECL 20TSSOP

IC BUFFER1:5 LVPECL 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number SI53320-B-GT SI53320-B-GT-ND 1269775-SI53320-B-GT SI53320-B-GT
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Real Time Clock Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL LVPECL ECL; PECL; LVPECL; LVPECL
Package Type SOP; SSOP Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 20-TSSOP (0.173", 4.40mm Width) Surface Mount; Surface Mount
Features / Standards RoHS Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

RTC/Clock Chip >> Real-time Clocks (RTC) - RV-3129-C3-32.768KHZ-25PPM-OPTION-B-TA-QC - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2308SXI-3-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Buffers, Drivers - 100315SCX - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details