Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894651-SI53314-B-GM
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: SI53314
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:6 1.25GHz 32-VFQFN Exposed Pad
IC TRANSLATOR BUFF/LEVEL 32QFN
IC TRANSLATOR BUFF/LEVEL 32QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 894651-SI53314-B-GM | SI53314-B-GM-ND | SI53314-B-GM | SI53314-B-GM |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI53314-B-GM | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Multiplexer, Translator; Clock Driver |
| Package Type | Surface Mount; 32-QFN (5x5) | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | LVPECL; LVCMOS | CML, HCSL, LVCMOS, LVDS, LVPECL |