Clock Fanout Buffer (Distribution), Translator IC 1:4 350MHz 24-VFQFN Exposed Pad
Win Source Part Number: 1269799-SI5330L-B002
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Translator
Package: Tray
Frequency - Max: 350 MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: CMOS, HSTL, LVTTL, SSTL
Output: LVDS
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: SI5330L-B00228-GM,33
Base Product Number: SI5330
IC CLK BUFFER 1:4 LVDS 24QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 336-4370-ND | 1269799-SI5330L-B00228-GM | SI5330L-B00228-GM |
| Product Name | Clock Buffers, Drivers | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | LVDS | LVDS; LVDS | |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts |