Skyworks Solutions, Inc. Clock Buffers, Drivers SI5330H-B00222-GM

Description
SI5330H - 1:8 SSTL low-jitter clock buffer (differential input)
Request a Quote Datasheet
Description
SI5330H - 1:8 SSTL low-jitter clock buffer (differential input)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SI5330H-B00222-GM - Rochester Electronics
Newburyport, MA, United States
SI5330H - 1:8 SSTL low-jitter clock buffer (differential input)

SI5330H - 1:8 SSTL low-jitter clock buffer (differential input)

Supplier's Site Datasheet
Clock Buffers, Drivers - 336-5407-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
336-5407-ND
Clock Buffers, Drivers 336-5407-ND
Clock Fanout Buffer (Distribution), Translator IC 1:8 350MHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Translator IC 1:8 350MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269794-SI5330H-B00222-GM
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269794-SI5330H-B00222-GM
Win Source Part Number: 1269794-SI5330H-B002 22-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Translator Package: Tray Frequency - Max: 350 MHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: CML, HCSL, LVDS, LVPECL Output: SSTL Voltage - Supply: 1.71V ~ 3.63V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI5330H-B00222-GM,33 6-5407 Base Product Number: SI5330

Win Source Part Number: 1269794-SI5330H-B00222-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Translator
Package: Tray
Frequency - Max: 350 MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: CML, HCSL, LVDS, LVPECL
Output: SSTL
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: SI5330H-B00222-GM,336-5407
Base Product Number: SI5330

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SI5330H-B00222-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SI5330H-B00222-GM
Clock/Timing - Clock Buffers, Drivers SI5330H-B00222-GM
IC CLK BUFFER 1:8 SSTL 24QFN

IC CLK BUFFER 1:8 SSTL 24QFN

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number SI5330H-B00222-GM 336-5407-ND 1269794-SI5330H-B00222-GM SI5330H-B00222-GM
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Real Time Clock Clock Driver Clock Driver Clock Driver
Bus Interface SSTL SSTL SSTL; SSTL
Features / Standards RoHS Lead-Free
Package Type Surface Mount; 24-VFQFN Exposed Pad Surface Mount; 24-VFQFN Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4116BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 550 MHz
View Details
Clock and Timing IC - 728-CY2305CSXA-1HT - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 3 to 3.6 volts
View Details
4 suppliers
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details