Skyworks Solutions, Inc. Clock Buffers, Drivers SI5330H-B00222-GM

Description
Clock Fanout Buffer (Distribution), Translator IC 1:8 350 MHz 24-VFQFN Exposed Pad
Description
Clock Fanout Buffer (Distribution), Translator IC 1:8 350 MHz 24-VFQFN Exposed Pad
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5330H-B00222-GM is a clock buffer and level translator from Quarktwin Technology Ltd. designed to support differential input signals and provide eight single-ended SSTL outputs. It operates within a frequency range of 5 to 350 MHz and features low additive jitter of 150 fs RMS typical, with an output-output skew of 100 ps. The device has a propagation delay of 2.5 ns and can operate with a core supply voltage of 1.8 V, while the output driver supply voltage can be independent, supporting 1.5, 1.8, 2.5, or 3.3 V. The SI5330H-B00222-GM includes a Loss of Signal (LOS) indicator for system clock monitoring and an Output Enable (OEB) pin for glitchless control of output clocks. It is packaged in a compact 24-lead QFN format and is suitable for applications in high-speed clock distribution, Ethernet switches, and telecom line cards, with an industrial temperature range of -40 to +85 °C.

Datasheet Summary
Powered by GS/AI

The SI5330H-B00222-GM is a clock buffer and level translator from Quarktwin Technology Ltd. designed to support differential input signals and provide eight single-ended SSTL outputs. It operates within a frequency range of 5 to 350 MHz and features low additive jitter of 150 fs RMS typical, with an output-output skew of 100 ps. The device has a propagation delay of 2.5 ns and can operate with a core supply voltage of 1.8 V, while the output driver supply voltage can be independent, supporting 1.5, 1.8, 2.5, or 3.3 V. The SI5330H-B00222-GM includes a Loss of Signal (LOS) indicator for system clock monitoring and an Output Enable (OEB) pin for glitchless control of output clocks. It is packaged in a compact 24-lead QFN format and is suitable for applications in high-speed clock distribution, Ethernet switches, and telecom line cards, with an industrial temperature range of -40 to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SI5330H-B00222-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Buffers, Drivers
SI5330H-B00222-GM
Clock Buffers, Drivers SI5330H-B00222-GM
Clock Fanout Buffer (Distribution), Translator IC 1:8 350 MHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Translator IC 1:8 350 MHz 24-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number SI5330H-B00222-GM
Product Name Clock Buffers, Drivers
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6833SEP-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
Gate Drivers - 448-2EDN1132DAAXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 0.3250 amps
View Details