Skyworks Solutions, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI5330G-B00219-GM SI5330G-B00219-GM

Description
Low Skew Clock Driver, 5330 Series, 8 True Output(s), 0 Inverted Output(s)
Request a Quote Datasheet
Description
Low Skew Clock Driver, 5330 Series, 8 True Output(s), 0 Inverted Output(s)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SI5330G-B00219-GM - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 5330 Series, 8 True Output(s), 0 Inverted Output(s)

Low Skew Clock Driver, 5330 Series, 8 True Output(s), 0 Inverted Output(s)

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI5330G-B00219-GM - 933549-SI5330G-B00219-GM - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI5330G-B00219-GM
933549-SI5330G-B00219-GM
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI5330G-B00219-GM 933549-SI5330G-B00219-GM
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933549-SI5330G-B0021 9-GM Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: Si5330 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: SI5330G-B00219-GM-ND , 336-4635

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933549-SI5330G-B00219-GM
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: Si5330
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: SI5330G-B00219-GM-ND, 336-4635

Buy Now Datasheet
Clock Buffers, Drivers - 336-4635-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
336-4635-ND
Clock Buffers, Drivers 336-4635-ND
Clock Fanout Buffer (Distribution), Translator IC 1:8 200MHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Translator IC 1:8 200MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SI5330G-B00219-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SI5330G-B00219-GM
Clock/Timing - Clock Buffers, Drivers SI5330G-B00219-GM
IC CLK BUFFER 1:8 CMOS 24QFN

IC CLK BUFFER 1:8 CMOS 24QFN

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number SI5330G-B00219-GM 933549-SI5330G-B00219-GM 336-4635-ND SI5330G-B00219-GM
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI5330G-B00219-GM Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Real Time Clock; Clock Driver Clock Driver Clock Driver Clock Driver
Features / Standards RoHS Lead-Free
Package Type Surface Mount; 24-QFN (4x4) Surface Mount; 24-VFQFN Exposed Pad Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-7BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1800 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDCE421A Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator - CDCE431YS - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVDS, LVPECL
Package Type DIESALE,VQFN,WAFERSALE
View Details
5 suppliers