Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933546-SI5330C-B0020
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: Si5330
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-4403-1, 336-4403-2, SI5330C-B00207-GMR-N
Clock Fanout Buffer (Distribution), Translator IC 1:4 250MHz 24-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Translator IC 1:4 250MHz 24-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Translator IC 1:4 250MHz 24-VFQFN Exposed Pad
IC CLK BUFFER 1:4 HCSL 24QFN
IC CLK BUFFER 1:4 HCSL 24QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 933546-SI5330C-B00207-GMR | 336-4403-6-ND | SI5330C-B00207-GMR | SI5330C-B00207-GMR |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI5330C-B00207-GMR | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Translator; Clock Driver |
| Package Type | Surface Mount; 24-QFN (4x4) | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | HCSL | HCSL |