Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SI5330B-B00205-GM

Description
Win Source Part Number: 1018237-SI5330B-B002 05-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Translator Package: Tray Frequency - Max: 710 MHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: CML, HCSL, LVDS, LVPECL Output: LVDS Voltage - Supply: 1.71V ~ 3.63V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3342,SI5330B-B00 205-GM-ND Base Product Number: SI5330
Request a Quote Datasheet
Description
Win Source Part Number: 1018237-SI5330B-B002 05-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Translator Package: Tray Frequency - Max: 710 MHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: CML, HCSL, LVDS, LVPECL Output: LVDS Voltage - Supply: 1.71V ~ 3.63V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3342,SI5330B-B00 205-GM-ND Base Product Number: SI5330
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1018237-SI5330B-B00205-GM
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1018237-SI5330B-B00205-GM
Win Source Part Number: 1018237-SI5330B-B002 05-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Translator Package: Tray Frequency - Max: 710 MHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: CML, HCSL, LVDS, LVPECL Output: LVDS Voltage - Supply: 1.71V ~ 3.63V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3342,SI5330B-B00 205-GM-ND Base Product Number: SI5330

Win Source Part Number: 1018237-SI5330B-B00205-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Translator
Package: Tray
Frequency - Max: 710 MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: CML, HCSL, LVDS, LVPECL
Output: LVDS
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-3342,SI5330B-B00205-GM-ND
Base Product Number: SI5330

Buy Now Datasheet
Clock Buffers, Drivers - 336-3342-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
336-3342-ND
Clock Buffers, Drivers 336-3342-ND
Clock Fanout Buffer (Distribution), Translator IC 1:4 710MHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Translator IC 1:4 710MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - SI5330B-B00205-GM - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
SI5330B-B00205-GM
Clock Buffers, Drivers SI5330B-B00205-GM
IC CLK BUFFER 1:4 LVDS 24QFN

IC CLK BUFFER 1:4 LVDS 24QFN

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - SI5330B-B00205-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SI5330B-B00205-GM
Clock/Timing - Clock Buffers, Drivers SI5330B-B00205-GM
IC CLK BUFFER 1:4 LVDS 24QFN

IC CLK BUFFER 1:4 LVDS 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1018237-SI5330B-B00205-GM 336-3342-ND SI5330B-B00205-GM SI5330B-B00205-GM
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Fanout Buffer (Distribution), Translator; Clock Driver Clock Driver
Bus Interface LVDS; LVDS LVDS LVDS
Package Type Surface Mount; 24-VFQFN Exposed Pad Surface Mount; 24-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.63 volts 1.71 to 3.63 volts 1.71 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY2292SL-1V1 - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3 to 3.6 volts
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-7BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1800 MHz
View Details
Real Time Clocks - 1904747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details