Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SI5330A-B00202-GM

Description
Win Source Part Number: 1029396-SI5330A-B002 02-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Translator Package: Tray Frequency - Max: 710 MHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: CML, HCSL, LVDS, LVPECL Output: LVPECL Voltage - Supply: 1.71V ~ 3.63V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SI5330B-B00204-GM; SI5330B-B00205-GM; SI5330B-B00206-GM; CDCP1803RGER; CDCP1803RGETG4; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3340,SI5330A-B00 202-GM-ND Base Product Number: SI5330
Request a Quote Datasheet
Description
Win Source Part Number: 1029396-SI5330A-B002 02-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Translator Package: Tray Frequency - Max: 710 MHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: CML, HCSL, LVDS, LVPECL Output: LVPECL Voltage - Supply: 1.71V ~ 3.63V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SI5330B-B00204-GM; SI5330B-B00205-GM; SI5330B-B00206-GM; CDCP1803RGER; CDCP1803RGETG4; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3340,SI5330A-B00 202-GM-ND Base Product Number: SI5330
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1029396-SI5330A-B00202-GM
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1029396-SI5330A-B00202-GM
Win Source Part Number: 1029396-SI5330A-B002 02-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Translator Package: Tray Frequency - Max: 710 MHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: CML, HCSL, LVDS, LVPECL Output: LVPECL Voltage - Supply: 1.71V ~ 3.63V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SI5330B-B00204-GM; SI5330B-B00205-GM; SI5330B-B00206-GM; CDCP1803RGER; CDCP1803RGETG4; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3340,SI5330A-B00 202-GM-ND Base Product Number: SI5330

Win Source Part Number: 1029396-SI5330A-B00202-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Translator
Package: Tray
Frequency - Max: 710 MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: CML, HCSL, LVDS, LVPECL
Output: LVPECL
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SI5330B-B00204-GM; SI5330B-B00205-GM; SI5330B-B00206-GM; CDCP1803RGER; CDCP1803RGETG4;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-3340,SI5330A-B00202-GM-ND
Base Product Number: SI5330

Buy Now Datasheet
Clock Buffers, Drivers - 336-3340-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
336-3340-ND
Clock Buffers, Drivers 336-3340-ND
Clock Fanout Buffer (Distribution), Translator IC 1:4 710MHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Translator IC 1:4 710MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
 - SI5330A-B00202-GM - Rochester Electronics
Newburyport, MA, United States
SI5330 - 1:4 LVPECL low-jitter clock buffer

SI5330 - 1:4 LVPECL low-jitter clock buffer

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - SI5330A-B00202-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SI5330A-B00202-GM
Clock/Timing - Clock Buffers, Drivers SI5330A-B00202-GM
IC CLK BUFFER 1:4 LVPECL 24QFN

IC CLK BUFFER 1:4 LVPECL 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1029396-SI5330A-B00202-GM 336-3340-ND SI5330A-B00202-GM SI5330A-B00202-GM
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Real Time Clock Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL ECL; PECL; LVPECL
Package Type Surface Mount; 24-VFQFN Exposed Pad Surface Mount; 24-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.63 volts 1.71 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Buffers, Drivers - 59920ZQ-59920-7SOI - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC340 1-to-8 clock driver with tight AC specification - CDC340DW - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
4 suppliers