Low Skew Clock Driver, 53306 Series, 6 True Output(s), 0 Inverted Output(s)
Clock Fanout Buffer (Distribution), Translator IC 1:4 725MHz 16-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Translator IC 1:4 725MHz 16-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Translator IC 1:4 725MHz 16-VFQFN Exposed Pad
IC BUFFER/LEVEL XLATOR 1:4 16QFN
IC BUFFER/LEVEL XLATOR 1:4 16QFN
| Rochester Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SI53306-B-GMR | 336-4206-6-ND | SI53306-B-GMR | SI53306-B-GMR |
| Product Name | Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Real Time Clock; Clock Driver | Clock Driver | Fanout Buffer (Distribution), Translator; Clock Driver | Clock Driver |
| Features / Standards | RoHS | Lead-Free | ||
| Bus Interface | LVPECL; LVCMOS | CML, HCSL, LVCMOS, LVDS, LVPECL | ||
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |