Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 852007-SI53301-B-GM
Features: Clock IC 725 MHz
Package: Tray
Family Name: SI53301
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-2391, 336-2391-5-ND, SI53301BGM, 336-2391-5
Low Skew Clock Driver, 53301 Series, 6 True Output(s), 0 Inverted Output(s)
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 1:6 725MHz 32-VFQFN Exposed Pad
IC CLK BUFFER 2:6 725MHZ 32QFN
| Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 852007-SI53301-B-GM | SI53301-B-GM | 336-2391-ND | SI53301-B-GM |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI53301-B-GM | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Clock Driver | Clock Driver |
| Features / Standards | RoHS | Lead-Free | ||
| Bus Interface | LVPECL; LVDS; LVCMOS | |||
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount |