Clock Multiplier, Jitter Attenuator IC 1.4GHz 1 36-VFQFN Exposed Pad
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933539-SI5326A-C-GM
Series: DSPLL®
Operating Temperature Range: -40°C ~ 85°C
Features: Clock Multiplier, Jitter Attenuator IC 1.4GHz 36-VFQFN Exposed Pad
Package: 36-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: SI5326
Categories: Integrated Circuits (ICs)
Case / Package: 36-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
IC CLOCK MULTIPLIER 36QFN Product overview: SI5326A-C-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5326A-C-GM can be used for catalog matching and distributor lookup.
Processor Specific Clock Generator, 1400MHz, CMOS
IC CLOCK MULTIPLIER 36QFN
IC ANY-RATE MULTI/ATTEN 36-QFN
IC ANY-RATE MULTI/ATTEN 36-QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SI5326A-C-GM-ND | 933539-SI5326A-C-GM | 728-SI5326A-C-GM | SI5326A-C-GM | SI5326A-C-GM | SI5326A-C-GM | SI5326A-C-GM |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5326A-C-GM | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Generator | Clock Multiplier, Jitter Attenuator; Clock Generator | Clock Multiplier, Jitter Attenuator; Clock Generator | Clock Generator | |
| Bus Interface | LVPECL; LVCMOS | CML, LVCMOS, LVDS, LVPECL | CMOS | CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL | CML, LVCMOS, LVDS, LVPECL | ||
| Package Type | Surface Mount; 36-VFQFN Exposed Pad | Surface Mount; 36-QFN (6x6) | Tray | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts |