This Si53258-A-EVB is designed to evaluate the jitter performance, power consumption and signal integrity of Si53258 device for PCIe Gen1/2/3/4/5 applications. The evaluation board features jumpers and SMA connector for easy static configuration of the control inputs as well providing a port for external equipment access.
Si53258 Clock Buffer Timing Evaluation Board
Win Source Part Number: 1284796-SI53258-A-EV
Category: Development Boards, Kits, Programmers>Evaluati
Type: Timing
Package: Box
Standard Package: 1
Function: Clock Buffer
Supplied Contents: Board(s), Cable(s)
Utilized IC / Part: Si53258
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI53258-A-EVB
Base Product Number: SI53258
SI53258 AUTO PCIE CLOCK BUFFER D
| Richardson RFPD | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | SI53258-A-EVB | 336-SI53258-A-EVB-ND | 1284796-SI53258-A-EVB | SI53258-A-EVB |
| Product Name | Frequency Control Evaluation Board | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |